NUT DRIVER, 125X7MM; Drive Size - Metric:7mm; Blade Length - Metric:125mm; Overall Length - Metric:243mm; Drive Size - Imperial:-; Blade Length - Imperial:4.9"; Overall Length - Imperial:9.6"; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 59M7719 |
| Product Name | Nut Driver, 125X7Mm; Drive Size Metric Wiha |