Wiha Quality Tools Screwdrivers 03230

Description
530 SoftFinish 10,0 x 175 mm
Request a Quote
Description
530 SoftFinish 10,0 x 175 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdrivers - 2805761 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdrivers
2805761
Screwdrivers 2805761
530 SoftFinish 10,0 x 175 mm

530 SoftFinish 10,0 x 175 mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 2805761
Product Name Screwdrivers
Drive Details 10 mm
Unlock Full Specs
to access all available technical data

Similar Products

Screwdrivers - 7530690 - RS Components, Ltd.
Specs
Drive Type Slotted; Slotted
Drive Details 0,5 mm
Overall Length 6.89 inch (175 mm)
View Details
3 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 30012TP - Minerallac Company
Minerallac Company
Specs
Drive Type Spanner
View Details
Screwdriver - 35-9149 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Drive Type Slotted
Drive Size 0.1250 inch (3.17 mm)
Drive Details 1/8 Inch
View Details