Wiha Quality Tools Screwdrivers 03223

Description
530 SoftFinish 3,5 x 75 mm
Request a Quote
Description
530 SoftFinish 3,5 x 75 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdrivers - 2805759 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdrivers
2805759
Screwdrivers 2805759
530 SoftFinish 3,5 x 75 mm

530 SoftFinish 3,5 x 75 mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 2805759
Product Name Screwdrivers
Drive Details 3.5 mm
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2123 - WAGO
Specs
Drive Type Crosshead; PH3
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 35003 - Minerallac Company
Minerallac Company
Specs
Drive Type Robertson
Overall Length 7.5 inch (190 mm)
View Details
Screwdriver - 35-9147 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Drive Type Slotted
Drive Size 0.2188 inch (5.56 mm)
Drive Details 7/32 Inch
View Details