Wiha Quality Tools Screwdrivers 00858

Description
322 SoftFinish electric 7,0 x 125 mm
Request a Quote
Description
322 SoftFinish electric 7,0 x 125 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdrivers - 2805725 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdrivers
2805725
Screwdrivers 2805725
322 SoftFinish electric 7,0 x 125 mm

322 SoftFinish electric 7,0 x 125 mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 2805725
Product Name Screwdrivers
Drive Details 7 mm
Unlock Full Specs
to access all available technical data

Similar Products

Screwdrivers - 7530700 - RS Components, Ltd.
Specs
Drive Type Slotted; Slotted
Drive Details 0,8 mm
Standards RoHS Compliant
View Details
3 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 34002 - Minerallac Company
Minerallac Company
Specs
Type Precision Screwdriver
Drive Type Robertson
Overall Length 10 inch (254 mm)
View Details
Screwdriver - 36-240 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Drive Type Cabinet
Overall Length 6.06 inch (154 mm)
Shank Length 2.5 inch (63.5 mm)
View Details
2 suppliers