Wiha Quality Tools Screwdrivers 00826

Description
320N SoftFinish electric 5,5 x 125 mm
Request a Quote
Description
320N SoftFinish electric 5,5 x 125 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdrivers - 2805722 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdrivers
2805722
Screwdrivers 2805722
320N SoftFinish electric 5,5 x 125 mm

320N SoftFinish electric 5,5 x 125 mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 2805722
Product Name Screwdrivers
Drive Details 5.5 mm
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2115 - WAGO
Specs
Drive Type Slotted; 5.5 x 1.0
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 35001 - Minerallac Company
Minerallac Company
Specs
Type Precision Screwdriver
Drive Type Robertson
Overall Length 7.5 inch (190 mm)
View Details
Screwdriver - 35-194 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Drive Type Crosshead
Overall Length 8.31 inch (211 mm)
Shank Length 4 inch (102 mm)
View Details