Wiha Quality Tools Screwdrivers 00821

Description
320N SoftFinish electric 3,0 x 100 mm
Request a Quote
Description
320N SoftFinish electric 3,0 x 100 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdrivers - 2805719 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdrivers
2805719
Screwdrivers 2805719
320N SoftFinish electric 3,0 x 100 mm

320N SoftFinish electric 3,0 x 100 mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 2805719
Product Name Screwdrivers
Drive Details 3 mm
Unlock Full Specs
to access all available technical data

Similar Products

Screwdrivers - 7530700 - RS Components, Ltd.
Specs
Drive Type Slotted; Slotted
Drive Details 0,8 mm
Standards RoHS Compliant
View Details
3 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 35002 - Minerallac Company
Minerallac Company
Specs
Type Precision Screwdriver
Drive Type Robertson
Overall Length 7.5 inch (190 mm)
View Details
Screwdriver - 35-186 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Type Precision Screwdriver
Drive Type Cabinet; Slotted
Overall Length 11.75 inch (298 mm)
View Details