WIELAND ELECTRIC, INC.
Z7.428.1853.0 -- COVER BAS AD DC 24 PA WIELAND ELECTRIC
Wieland Electric, Inc.
Cover Bas Ad Dc 24 Pa Wieland Electric
Z7.428.1853.0
Description
COVER BAS AD DC 24 PA
Description
COVER BAS AD DC 24 PA
Suppliers
Cover Bas Ad Dc 24 Pa Wieland Electric
72Y6821
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
72Y6821 |
|
Product Name
|
Cover Bas Ad Dc 24 Pa Wieland Electric |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 to 250 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Board to Board Connector
Gender
Male / Plug
Termination
BGA
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
8 AWG
View Details