Wieland Electric, Inc. Board-Board Connector Header 10Way, 1Row; Product Range Wieland Electric Z5.531.4025.0

Description
BOARD-BOARD CONNECTOR HEADER 10WAY, 1ROW; Product Range:Wiecon Series; No. of Contacts:10Contacts; Pitch Spacing:3.5mm; Connector Type:Board to Board; Connector Mounting:-; Contact Plating:Tin Plated Contacts; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
BOARD-BOARD CONNECTOR HEADER 10WAY, 1ROW; Product Range:Wiecon Series; No. of Contacts:10Contacts; Pitch Spacing:3.5mm; Connector Type:Board to Board; Connector Mounting:-; Contact Plating:Tin Plated Contacts; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board-Board Connector Header 10Way, 1Row; Product Range Wieland Electric - 95F5983 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Header 10Way, 1Row; Product Range Wieland Electric
95F5983
Board-Board Connector Header 10Way, 1Row; Product Range Wieland Electric 95F5983
BOARD-BOARD CONNECTOR HEADER 10WAY, 1ROW; Product Range:Wiecon Series; No. of Contacts:10Contacts; Pitch Spacing:3.5mm; Connector Type:Board to Board; Connector Mounting:-; Contact Plating:Tin Plated Contacts; Contact Material:Brass RoHS Compliant: Yes

BOARD-BOARD CONNECTOR HEADER 10WAY, 1ROW; Product Range:Wiecon Series; No. of Contacts:10Contacts; Pitch Spacing:3.5mm; Connector Type:Board to Board; Connector Mounting:-; Contact Plating:Tin Plated Contacts; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 95F5983
Product Name Board-Board Connector Header 10Way, 1Row; Product Range Wieland Electric
# of Contacts 10
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7785-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Low Profile, Screw not Included
View Details
Terminal Blocks - Headers, Plugs and Sockets - 39-XW4M-10D1-V1DA-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Latches
View Details
Terminals - 2397.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 20 AWG
View Details