Wieland Electric, Inc. Terminal Block, Din Rail, 2Pos, 8Awg; No. Of Positions Wieland Electric WK4/U

Description
TERMINAL BLOCK, DIN RAIL, 2POS, 8AWG; No. of Positions:2Ways; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm2; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:800V; No. of Levels:1; Product RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, DIN RAIL, 2POS, 8AWG; No. of Positions:2Ways; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm2; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:800V; No. of Levels:1; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Din Rail, 2Pos, 8Awg; No. Of Positions Wieland Electric - 34M8980 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2Pos, 8Awg; No. Of Positions Wieland Electric
34M8980
Terminal Block, Din Rail, 2Pos, 8Awg; No. Of Positions Wieland Electric 34M8980
TERMINAL BLOCK, DIN RAIL, 2POS, 8AWG; No. of Positions:2Ways; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm2; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:800V; No. of Levels:1; Product RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2POS, 8AWG; No. of Positions:2Ways; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm2; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:800V; No. of Levels:1; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 34M8980
Product Name Terminal Block, Din Rail, 2Pos, 8Awg; No. Of Positions Wieland Electric
North American 22 to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 90.82 - Screw terminal (Box clamp) socket - 9082 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CSA, cRUus, ukca, CE-2, EAC-1
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 29.105 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
3 suppliers
Through terminal block - 2002-6303 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Fixed Terminal Blocks - BB-CON-WR2 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details