WIELAND ELECTRIC, INC.
R1.310.1130.0 -- SIN 1130 AC/DC 24V WIELAND ELECTRIC
Wieland Electric, Inc.
Sin 1130 Ac/dc 24V Wieland Electric
R1.310.1130.0
Description
SIN 1130 AC/DC 24V
Description
SIN 1130 AC/DC 24V
Suppliers
Sin 1130 Ac/dc 24V Wieland Electric
82T4126
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
82T4126 |
|
Product Name
|
Sin 1130 Ac/dc 24V Wieland Electric |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
22 AWG
View Details