The R1.188.0690.2 is the base device of the SNO4062K series, a safety switching relay designed for industrial applications with Stop Category 1 functionality. It features fixed screw terminals and operates at AC/DC 24 V, 50-60 Hz, with a maximum continuous current of 8 A per current path. The device fits on EN 50022 DIN rail, has an IP40 housing rating, and functions within an ambient temperature range of -25 to +55 °C. It complies with IEC 61508, DIN EN 62061, and EN ISO 13849-1 safety standards.
RELAY, SAFETY, 230VAC, 24VDC, 6A; Coil Voltage:24V; Contact Configuration:-; Product Range:SNO 4062K Series; Relay Mounting:DIN Rail; Contact Current:6A; Relay Terminals:Screw; Contact Voltage AC Nom:230V; Contact Voltage DC Nom:24V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Safety Relays |
| Product Number | 86K3706 |
| Product Name | Relay, Safety, 230Vac, 24Vdc, 6A; Coil Voltage Wieland Electric |
| Mounting | DIN; DIN Rail |