Wieland Electric, Inc. Circular Connector, Plug, 5 Position, Panel; Product Range Wieland Electric 96.052.5053.1

Description
CIRCULAR CONNECTOR, PLUG, 5 POSITION, PANEL; Product Range:RST Series; Gender:Plug; Voltage Rating:400VAC; Current Rating:20A; Connector Mounting:Panel Mount; Contact Termination Type:Screw; Colour:Black; Contact Current:20A RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 5 POSITION, PANEL; Product Range:RST Series; Gender:Plug; Voltage Rating:400VAC; Current Rating:20A; Connector Mounting:Panel Mount; Contact Termination Type:Screw; Colour:Black; Contact Current:20A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 5 Position, Panel; Product Range Wieland Electric - 41M0090 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 5 Position, Panel; Product Range Wieland Electric
41M0090
Circular Connector, Plug, 5 Position, Panel; Product Range Wieland Electric 41M0090
CIRCULAR CONNECTOR, PLUG, 5 POSITION, PANEL; Product Range:RST Series; Gender:Plug; Voltage Rating:400VAC; Current Rating:20A; Connector Mounting:Panel Mount; Contact Termination Type:Screw; Colour:Black; Contact Current:20A RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 5 POSITION, PANEL; Product Range:RST Series; Gender:Plug; Voltage Rating:400VAC; Current Rating:20A; Connector Mounting:Panel Mount; Contact Termination Type:Screw; Colour:Black; Contact Current:20A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 41M0090
Product Name Circular Connector, Plug, 5 Position, Panel; Product Range Wieland Electric
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-109-087-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
Current Rating 16.0 amps
View Details
2 suppliers