PLUG, 3POLE, 20A, 6-10MM; Product Range:RST Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:20A; Connector Mounting:Cable Mount; Contact Termination Type:Screw; SVHC:No SVHC (12-Jan-2017); Cable Diameter Max:10mm; Cable RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 14N9807 |
| Product Name | Plug, 3Pole, 20A, 6-10Mm; Product Range Wieland Electric |
| Gender | Male / Plug |