Wieland Electric, Inc. Connector, Male, Snap-In; Product Range Wieland Electric 93.032.9058.0

Description
CONNECTOR, MALE, SNAP-IN; Product Range:ST 18 Series; Gender:Plug; Voltage Rating:380VAC; Current Rating:16A; Connector Mounting:Cable Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (12-Jan-2017); Approval Bodies:BS, RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, MALE, SNAP-IN; Product Range:ST 18 Series; Gender:Plug; Voltage Rating:380VAC; Current Rating:16A; Connector Mounting:Cable Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (12-Jan-2017); Approval Bodies:BS, RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Male, Snap-In; Product Range Wieland Electric - 31M9162 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Male, Snap-In; Product Range Wieland Electric
31M9162
Connector, Male, Snap-In; Product Range Wieland Electric 31M9162
CONNECTOR, MALE, SNAP-IN; Product Range:ST 18 Series; Gender:Plug; Voltage Rating:380VAC; Current Rating:16A; Connector Mounting:Cable Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (12-Jan-2017); Approval Bodies:BS, RoHS Compliant: Yes

CONNECTOR, MALE, SNAP-IN; Product Range:ST 18 Series; Gender:Plug; Voltage Rating:380VAC; Current Rating:16A; Connector Mounting:Cable Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (12-Jan-2017); Approval Bodies:BS, RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31M9162
Product Name Connector, Male, Snap-In; Product Range Wieland Electric
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5622 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details