WIELAND ELECTRIC, INC.
90.100.1254.0 -- MARK.TAG PLASTIC 300 K WIELAND ELECTRIC
Wieland Electric, Inc.
Mark.tag Plastic 300 K Wieland Electric
90.100.1254.0
Description
MARK.TAG PLASTIC 300 K
Description
MARK.TAG PLASTIC 300 K
Suppliers
Mark.tag Plastic 300 K Wieland Electric
41B4120
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
41B4120 |
|
Product Name
|
Mark.tag Plastic 300 K Wieland Electric |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details