Wieland Electric, Inc. Socket, Relay, 5Pin, 6A, 24Vdc; Socket Mounting Wieland Electric 80.063.4001.1

Description
SOCKET, RELAY, 5PIN, 6A, 24VDC; Socket Mounting:DIN Rail; Socket Terminals:Screwless Clamp; No. of Pins:5Pins; Current Rating:6A; Voltage Rating:24VDC; Product Range:-; Accessory Type:Relay Socket RoHS Compliant: Yes
Datasheet
Description
SOCKET, RELAY, 5PIN, 6A, 24VDC; Socket Mounting:DIN Rail; Socket Terminals:Screwless Clamp; No. of Pins:5Pins; Current Rating:6A; Voltage Rating:24VDC; Product Range:-; Accessory Type:Relay Socket RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, Relay, 5Pin, 6A, 24Vdc; Socket Mounting Wieland Electric - 11K8780 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Relay, 5Pin, 6A, 24Vdc; Socket Mounting Wieland Electric
11K8780
Socket, Relay, 5Pin, 6A, 24Vdc; Socket Mounting Wieland Electric 11K8780
SOCKET, RELAY, 5PIN, 6A, 24VDC; Socket Mounting:DIN Rail; Socket Terminals:Screwless Clamp; No. of Pins:5Pins; Current Rating:6A; Voltage Rating:24VDC; Product Range:-; Accessory Type:Relay Socket RoHS Compliant: Yes

SOCKET, RELAY, 5PIN, 6A, 24VDC; Socket Mounting:DIN Rail; Socket Terminals:Screwless Clamp; No. of Pins:5Pins; Current Rating:6A; Voltage Rating:24VDC; Product Range:-; Accessory Type:Relay Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Relay Sockets
Product Number 11K8780
Product Name Socket, Relay, 5Pin, 6A, 24Vdc; Socket Mounting Wieland Electric
Number of Pins/Blades 5-Pin/Blade
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 9172643 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Screw; Other; Screw
International Approvals RoHS Compliant
Voltage 250 volts
View Details
SocketPac® Series -  - Advanced Interconnections Corp.
Advanced Interconnections Corp.
Specs
Mounting Style Panel; Surface (optional feature); PCB
Terminal Type Solder
International Approvals RoHS
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details