Wieland Electric, Inc. Closed Bottom Base, Size 10, Aluminium Alloy; Heavy Duty Connector Type Wieland Electric 70.331.1028.0

Description
CLOSED BOTTOM BASE, SIZE 10, ALUMINIUM ALLOY; Heavy Duty Connector Type:Base, Panel Mount, Side Entry; Connector Body Material:Aluminum Alloy Body; Locking Type:2 Lever; Rectangular Shell Size:10B; Product Range:revos BASIC Series RoHS Compliant: Yes
Datasheet
Description
CLOSED BOTTOM BASE, SIZE 10, ALUMINIUM ALLOY; Heavy Duty Connector Type:Base, Panel Mount, Side Entry; Connector Body Material:Aluminum Alloy Body; Locking Type:2 Lever; Rectangular Shell Size:10B; Product Range:revos BASIC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Closed Bottom Base, Size 10, Aluminium Alloy; Heavy Duty Connector Type Wieland Electric - 23C1505 - Newark, An Avnet Company
Chicago, IL, United States
Closed Bottom Base, Size 10, Aluminium Alloy; Heavy Duty Connector Type Wieland Electric
23C1505
Closed Bottom Base, Size 10, Aluminium Alloy; Heavy Duty Connector Type Wieland Electric 23C1505
CLOSED BOTTOM BASE, SIZE 10, ALUMINIUM ALLOY; Heavy Duty Connector Type:Base, Panel Mount, Side Entry; Connector Body Material:Aluminum Alloy Body; Locking Type:2 Lever; Rectangular Shell Size:10B; Product Range:revos BASIC Series RoHS Compliant: Yes

CLOSED BOTTOM BASE, SIZE 10, ALUMINIUM ALLOY; Heavy Duty Connector Type:Base, Panel Mount, Side Entry; Connector Body Material:Aluminum Alloy Body; Locking Type:2 Lever; Rectangular Shell Size:10B; Product Range:revos BASIC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 23C1505
Product Name Closed Bottom Base, Size 10, Aluminium Alloy; Heavy Duty Connector Type Wieland Electric
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25 mm (0.9843 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details