RECTANGULAR INSERT, PLUG, 6+PE POSITION, 2ROW, SCREW; Product Range:revos BASIC Series; No. of Contacts:7Contacts; Rectangular Shell Size:6B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; Wire Size AWG Max:14AWGRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Plugs, Stoppers, and Inserts |
| Product Number | 94F2742 |
| Product Name | Rectangular Insert, Plug, 6+Pe Position, 2Row, Screw; Product Range Wieland Electric |
| Shape / Application | Rectangular; Screw Cap or Plug |