Wieland Electric, Inc. Terminal Block, Din, 4 Position, 26-10Awg; No. Of Positions Wieland Electric 58.504.9155.0

Description
TERMINAL BLOCK, DIN, 4 POSITION, 26-10AWG; No. of Positions:4Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:-; Rated Voltage:300V; No. of Levels:2 RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, DIN, 4 POSITION, 26-10AWG; No. of Positions:4Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:-; Rated Voltage:300V; No. of Levels:2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Din, 4 Position, 26-10Awg; No. Of Positions Wieland Electric - 46X9384 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din, 4 Position, 26-10Awg; No. Of Positions Wieland Electric
46X9384
Terminal Block, Din, 4 Position, 26-10Awg; No. Of Positions Wieland Electric 46X9384
TERMINAL BLOCK, DIN, 4 POSITION, 26-10AWG; No. of Positions:4Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:-; Rated Voltage:300V; No. of Levels:2 RoHS Compliant: Yes

TERMINAL BLOCK, DIN, 4 POSITION, 26-10AWG; No. of Positions:4Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:-; Rated Voltage:300V; No. of Levels:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 46X9384
Product Name Terminal Block, Din, 4 Position, 26-10Awg; No. Of Positions Wieland Electric
North American 26 to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7698-7-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-08D2-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 8
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers