Wieland Electric, Inc. Terminal Block, Din Rail, 3Pos, 24-8Awg; No. Of Positions Wieland Electric 56.706.9355.0

Description
TERMINAL BLOCK, DIN RAIL, 3POS, 24-8AWG; No. of Positions:3Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Wire Connection Method:Clamp; Rated Current:-; Rated Voltage:800V; No. of Levels:1; Contact Material:Copper RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, DIN RAIL, 3POS, 24-8AWG; No. of Positions:3Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Wire Connection Method:Clamp; Rated Current:-; Rated Voltage:800V; No. of Levels:1; Contact Material:Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Din Rail, 3Pos, 24-8Awg; No. Of Positions Wieland Electric - 09R2836 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 3Pos, 24-8Awg; No. Of Positions Wieland Electric
09R2836
Terminal Block, Din Rail, 3Pos, 24-8Awg; No. Of Positions Wieland Electric 09R2836
TERMINAL BLOCK, DIN RAIL, 3POS, 24-8AWG; No. of Positions:3Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Wire Connection Method:Clamp; Rated Current:-; Rated Voltage:800V; No. of Levels:1; Contact Material:Copper RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 3POS, 24-8AWG; No. of Positions:3Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Wire Connection Method:Clamp; Rated Current:-; Rated Voltage:800V; No. of Levels:1; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 09R2836
Product Name Terminal Block, Din Rail, 3Pos, 24-8Awg; No. Of Positions Wieland Electric
North American 24 to 8 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Turret Term Board - 15022 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
# of Contacts 50
Body Material Phenolic, XP
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-10A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 10
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Terminal Blocks - 29.358 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers