Wieland Electric, Inc. Terminal Block, Din Rail, 4Pos, 28-16Awg; No. Of Positions Wieland Electric 37.702.7753.0

Description
TERMINAL BLOCK, DIN RAIL, 4POS, 28-16AWG; No. of Positions:5Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Wire Connection Method:Clamp; Rated Current:10A; Rated Voltage:65V; No. of Levels:4; Contact Material:Copper RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, DIN RAIL, 4POS, 28-16AWG; No. of Positions:5Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Wire Connection Method:Clamp; Rated Current:10A; Rated Voltage:65V; No. of Levels:4; Contact Material:Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Din Rail, 4Pos, 28-16Awg; No. Of Positions Wieland Electric - 14C7611 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 4Pos, 28-16Awg; No. Of Positions Wieland Electric
14C7611
Terminal Block, Din Rail, 4Pos, 28-16Awg; No. Of Positions Wieland Electric 14C7611
TERMINAL BLOCK, DIN RAIL, 4POS, 28-16AWG; No. of Positions:5Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Wire Connection Method:Clamp; Rated Current:10A; Rated Voltage:65V; No. of Levels:4; Contact Material:Copper RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 4POS, 28-16AWG; No. of Positions:5Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Wire Connection Method:Clamp; Rated Current:10A; Rated Voltage:65V; No. of Levels:4; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 14C7611
Product Name Terminal Block, Din Rail, 4Pos, 28-16Awg; No. Of Positions Wieland Electric
North American 28 to 16 AWG
Unlock Full Specs
to access all available technical data