Wieland Electric, Inc. Terminal Block Pluggable, 4Pos, 30-16Awg; Product Range Wieland Electric 25.640.3453.0

Description
TERMINAL BLOCK PLUGGABLE, 4POS, 30-16AWG; Product Range:8513 Series; No. of Contacts:4Contacts; Pitch Spacing:3.5mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:Cable Mount; Wire Size AWG Max:14AWG RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK PLUGGABLE, 4POS, 30-16AWG; Product Range:8513 Series; No. of Contacts:4Contacts; Pitch Spacing:3.5mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:Cable Mount; Wire Size AWG Max:14AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pluggable, 4Pos, 30-16Awg; Product Range Wieland Electric - 95B7055 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 4Pos, 30-16Awg; Product Range Wieland Electric
95B7055
Terminal Block Pluggable, 4Pos, 30-16Awg; Product Range Wieland Electric 95B7055
TERMINAL BLOCK PLUGGABLE, 4POS, 30-16AWG; Product Range:8513 Series; No. of Contacts:4Contacts; Pitch Spacing:3.5mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:Cable Mount; Wire Size AWG Max:14AWG RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 4POS, 30-16AWG; Product Range:8513 Series; No. of Contacts:4Contacts; Pitch Spacing:3.5mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:Cable Mount; Wire Size AWG Max:14AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95B7055
Product Name Terminal Block Pluggable, 4Pos, 30-16Awg; Product Range Wieland Electric
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R with Green Neon Light - 5632 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Circular Connector Contacts - 1508-006-0937-20A-A834-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details