Wieland Electric, Inc. Terminal Block Pluggable 10 Position, 22-12Awg; Pitch Spacing Wieland Electric 25.600.3053.0

Description
TERMINAL BLOCK PLUGGABLE 10 POSITION, 22-12AWG; Pitch Spacing:5mm; No. of Positions:10Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:15A RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK PLUGGABLE 10 POSITION, 22-12AWG; Pitch Spacing:5mm; No. of Positions:10Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:15A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pluggable 10 Position, 22-12Awg; Pitch Spacing Wieland Electric - 50F3557 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable 10 Position, 22-12Awg; Pitch Spacing Wieland Electric
50F3557
Terminal Block Pluggable 10 Position, 22-12Awg; Pitch Spacing Wieland Electric 50F3557
TERMINAL BLOCK PLUGGABLE 10 POSITION, 22-12AWG; Pitch Spacing:5mm; No. of Positions:10Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:15A RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE 10 POSITION, 22-12AWG; Pitch Spacing:5mm; No. of Positions:10Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:15A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 50F3557
Product Name Terminal Block Pluggable 10 Position, 22-12Awg; Pitch Spacing Wieland Electric
North American 22 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.912 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Sensor supply terminal block - 2000-5372 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
100-pin SCSI DIN-rail Wiring Board - ADAM-3956-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details