The Terminal Block, PCB, 2 Position, 30-14 AWG from Wieland Electric features a pitch spacing of 5.08 mm and is designed for use with wire sizes ranging from 30 AWG to 14 AWG. It supports a rated current of 16 A and a conductor area of 2.5 mm². The connection method is screw-based, ensuring secure wire attachment. The product is compliant with RoHS standards, making it suitable for environmentally conscious applications. It is rated for a maximum voltage of 300 V and is suitable for various wiring configurations, including field and factory wiring. This terminal block is a reliable choice for engineers seeking a compact and efficient solution for PCB connections.
TERMINAL BLOCK, PCB, 2 POSITION, 30-14AWG; Pitch Spacing:5.08mm; No. of Positions:2Positions
| Newark, An Avnet Company | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 92F3809 |
| Product Name | Terminal Block, Pcb, 2 Position, 30-14Awg; Pitch Spacing Wieland Electric |
| North American | 30 to 14 AWG |