Wieland Electric, Inc. Terminal Block, Pcb, 3Pos, 30-14Awg; Connector Mounting Wieland Electric 25.502.0353.0

Description
TERMINAL BLOCK, PCB, 3POS, 30-14AWG; Connector Mounting:PCB; Connector Type:PCB Terminal Block; Connector Type:Pluggable Terminal Block; Contact Material:Brass; Contact Plating:Nickel; Leaded Process Compatible:Yes; No. of Contacts:3RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PCB, 3POS, 30-14AWG; Connector Mounting:PCB; Connector Type:PCB Terminal Block; Connector Type:Pluggable Terminal Block; Contact Material:Brass; Contact Plating:Nickel; Leaded Process Compatible:Yes; No. of Contacts:3RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pcb, 3Pos, 30-14Awg; Connector Mounting Wieland Electric - 92F3764 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 3Pos, 30-14Awg; Connector Mounting Wieland Electric
92F3764
Terminal Block, Pcb, 3Pos, 30-14Awg; Connector Mounting Wieland Electric 92F3764
TERMINAL BLOCK, PCB, 3POS, 30-14AWG; Connector Mounting:PCB; Connector Type:PCB Terminal Block; Connector Type:Pluggable Terminal Block; Contact Material:Brass; Contact Plating:Nickel; Leaded Process Compatible:Yes; No. of Contacts:3RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 3POS, 30-14AWG; Connector Mounting:PCB; Connector Type:PCB Terminal Block; Connector Type:Pluggable Terminal Block; Contact Material:Brass; Contact Plating:Nickel; Leaded Process Compatible:Yes; No. of Contacts:3RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 92F3764
Product Name Terminal Block, Pcb, 3Pos, 30-14Awg; Connector Mounting Wieland Electric
Mounting PCB
Unlock Full Specs
to access all available technical data

Similar Products

“N” Male to Double Binding Post, Adapter - 9416 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
MCX (F) R/A Connector for RG316 Cable - ET-MFRA-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Right Angle
View Details