TERMINAL BLOCK, PCB, 2POS, 20-18AWG; Connector Mounting:PCB; Connector Type:PCB Terminal Block; Mounting Type:PC Board; No. of Contacts:2; Pitch Spacing:5.08mm; Series:8113 BSK/2; Wire Size (AWG):20AWG to 18AWG RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 95B7045 |
| Product Name | Terminal Block, Pcb, 2Pos, 20-18Awg; Connector Mounting Wieland Electric |
| Mounting | PCB |