Wieland Electric, Inc. Pin Header, 12 Position, 5.08Mm; Gender Wieland Electric 25.352.4253.0

Description
PIN HEADER, 12 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:12Position s; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:8213 S/12 W OB Series; No. of Rows:1RoHS Compliant: Yes
Datasheet
Description
PIN HEADER, 12 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:12Position s; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:8213 S/12 W OB Series; No. of Rows:1RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 12 Position, 5.08Mm; Gender Wieland Electric - 87F6760 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 12 Position, 5.08Mm; Gender Wieland Electric
87F6760
Pin Header, 12 Position, 5.08Mm; Gender Wieland Electric 87F6760
PIN HEADER, 12 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:12Position s; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:8213 S/12 W OB Series; No. of Rows:1RoHS Compliant: Yes

PIN HEADER, 12 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:12Positions; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:8213 S/12 W OB Series; No. of Rows:1RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 87F6760
Product Name Pin Header, 12 Position, 5.08Mm; Gender Wieland Electric
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

1 1/4
Specs
Product Type IC Socket
View Details
Micro SD Card PCB Mount Socket -  - Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type Micro SD Card
Mounting Through-Hole
View Details
Wire-Board Conn, Header, 16Pos, 2.54Mm; Connector Type Amphenol Communications Solutions - 22C1246 - Newark, An Avnet Company
Specs
Product Type IC Headers
Contact Plating Gold; Gold
Number of Contacts 16
View Details
Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details