Whittet-Higgins Company CCM-008

Description
These CLAMP COLLARS are often adequate to position and lock to shaft cams, conveyor rolls, gears, pulleys, sheaves, sprocket and the multitude of other machine components where exacting adjustment is not required to transmit thrust and torque loads. They are great as adjustable shaft spacers or limiters. They become an easy way to create a shoulder eliminating the need to machine expensive keyways, splines and shoulders on rods, shafts, and spindles.
Description
These CLAMP COLLARS are often adequate to position and lock to shaft cams, conveyor rolls, gears, pulleys, sheaves, sprocket and the multitude of other machine components where exacting adjustment is not required to transmit thrust and torque loads. They are great as adjustable shaft spacers or limiters. They become an easy way to create a shoulder eliminating the need to machine expensive keyways, splines and shoulders on rods, shafts, and spindles.

Suppliers

Company
Product
Description
Supplier Links
CCM-008 -  - Whittet-Higgins Company
Central Falls, RI, USA
CCM-008
CCM-008
These CLAMP COLLARS are often adequate to position and lock to shaft cams, conveyor rolls, gears, pulleys, sheaves, sprocket and the multitude of other machine components where exacting adjustment is not required to transmit thrust and torque loads. They are great as adjustable shaft spacers or limiters. They become an easy way to create a shoulder eliminating the need to machine expensive keyways, splines and shoulders on rods, shafts, and spindles.

These CLAMP COLLARS are often adequate to position and lock to shaft cams, conveyor rolls, gears, pulleys, sheaves, sprocket and the multitude of other machine components where exacting adjustment is not required to transmit thrust and torque loads. They are great as adjustable shaft spacers or limiters. They become an easy way to create a shoulder eliminating the need to machine expensive keyways, splines and shoulders on rods, shafts, and spindles.

Supplier's Site

Technical Specifications

  Whittet-Higgins Company
Product Category Shaft Collars
Product Name CCM-008
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Steel
Axial Load 2.43 lbs (1.1 kg)
Units English (optional feature); Metric
Unlock Full Specs
to access all available technical data

Similar Products

Stop Collar - Split, 6.0 Od Tube - 910-9901-0600 - Petersen Products Co.
Specs
Collar Type Two piece Clamp Style
Bore 6.000 inch (152.4 mm)
View Details
MC: Set Screw Style Collar -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Collar Material Steel; Stainless Steel
Units Metric
Width 0.20 to 0.71 inch (5.0 to 18.0 mm)
View Details
Shaft Collars -  - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Aluminum
Units Metric
View Details
0.2343
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; 416 Stainless(Harden)/None
Units English
View Details