White Drive Products, Inc. WS Motors WS 500

Description
The WS targets agricultural equipment, skid steer attachments, and other applications that require greater torque under demanding conditions. A distinguishing feature of the WS in relation to competitive products is its heavy duty drive link with a larger pitch diameter. This enables the WS to better withstand pressure and torque spikes and is reflected in its intermittent and peak performance ratings. Additional product features include a three zone commutator valve, heavy-duty tapered roller bearings, and case drain with integral internal drain*. The WS offers displacements from 100cc [6.1in³] to 496cc [30.3in³]. Nine (9) shaft and seven (7) mounting options are available to meet the most common SAE and European requirements.
Description
The WS targets agricultural equipment, skid steer attachments, and other applications that require greater torque under demanding conditions. A distinguishing feature of the WS in relation to competitive products is its heavy duty drive link with a larger pitch diameter. This enables the WS to better withstand pressure and torque spikes and is reflected in its intermittent and peak performance ratings. Additional product features include a three zone commutator valve, heavy-duty tapered roller bearings, and case drain with integral internal drain*. The WS offers displacements from 100cc [6.1in³] to 496cc [30.3in³]. Nine (9) shaft and seven (7) mounting options are available to meet the most common SAE and European requirements.

Suppliers

Company
Product
Description
Supplier Links
Hopkinsville, KY, USA
WS Motors
WS 500
WS Motors WS 500
The WS targets agricultural equipment, skid steer attachments, and other applications that require greater torque under demanding conditions. A distinguishing feature of the WS in relation to competitive products is its heavy duty drive link with a larger pitch diameter. This enables the WS to better withstand pressure and torque spikes and is reflected in its intermittent and peak performance ratings. Additional product features include a three zone commutator valve, heavy-duty tapered roller bearings, and case drain with integral internal drain*. The WS offers displacements from 100cc [6.1in³] to 496cc [30.3in³]. Nine (9) shaft and seven (7) mounting options are available to meet the most common SAE and European requirements.

The WS targets agricultural equipment, skid steer attachments, and other applications that require greater torque under demanding conditions. A distinguishing feature of the WS in relation to competitive products is its heavy duty drive link with a larger pitch diameter. This enables the WS to better withstand pressure and torque spikes and is reflected in its intermittent and peak performance ratings. Additional product features include a three zone commutator valve, heavy-duty tapered roller bearings, and case drain with integral internal drain*. The WS offers displacements from 100cc [6.1in³] to 496cc [30.3in³]. Nine (9) shaft and seven (7) mounting options are available to meet the most common SAE and European requirements.

Technical Specifications

  White Drive Products, Inc.
Product Category Hydraulic Motors
Product Number WS 500
Product Name WS Motors
Unlock Full Specs
to access all available technical data

Similar Products

Concentric Hydraulic Motors - FM20/FM30 Series - jbj Techniques Limited
Specs
Operating Pressure 3727 to 3989 psi (2623 to 2807 m H2O)
Motor Type External Gear
Mounting Flanged
View Details
LSHT (Low Speed High Torque) Torqmotors™ TE Series - TE 0065 - Western Integrated Technologies
Specs
Operating Torque 4133 In-lbs (4765 kg-cm)
Operating Speed 1000 rpm
Operating Pressure 2031 psi (1429 m H2O)
View Details
Wolverine® Hydraulic Motors -  - Prince Manufacturing Corp.
Prince Manufacturing Corp.
Specs
Features Continuous Duty
Operating Torque 69 to 3392 In-lbs (79.56 to 3911 kg-cm)
Operating Speed 125 to 800 rpm
View Details