White Drive Products, Inc. RE Motors RE 750

Description
RE Series motors offer the perfect compromise between price and performance by producing power at a reasonable cost. Although these motors perform well in a wide range of applications, they are especially suited for low flow, high pressure applications. During startup, pressure causes the balance plate to flex toward the rotor, vastly improving volumetric efficiency. As the motor reaches operating pressure, the balance plate relaxes, allowing the rotor to turn freely which translates into higher mechanical efficiencies. Torque is transmitted to the output shaft through the most durable drive link in its class. Four bearing options, combined with standard mounting flanges and output shafts, allow the motor to be configured to suit nearly any application.
Description
RE Series motors offer the perfect compromise between price and performance by producing power at a reasonable cost. Although these motors perform well in a wide range of applications, they are especially suited for low flow, high pressure applications. During startup, pressure causes the balance plate to flex toward the rotor, vastly improving volumetric efficiency. As the motor reaches operating pressure, the balance plate relaxes, allowing the rotor to turn freely which translates into higher mechanical efficiencies. Torque is transmitted to the output shaft through the most durable drive link in its class. Four bearing options, combined with standard mounting flanges and output shafts, allow the motor to be configured to suit nearly any application.

Suppliers

Company
Product
Description
Supplier Links
Hopkinsville, KY, USA
RE Motors
RE 750
RE Motors RE 750
RE Series motors offer the perfect compromise between price and performance by producing power at a reasonable cost. Although these motors perform well in a wide range of applications, they are especially suited for low flow, high pressure applications. During startup, pressure causes the balance plate to flex toward the rotor, vastly improving volumetric efficiency. As the motor reaches operating pressure, the balance plate relaxes, allowing the rotor to turn freely which translates into higher mechanical efficiencies. Torque is transmitted to the output shaft through the most durable drive link in its class. Four bearing options, combined with standard mounting flanges and output shafts, allow the motor to be configured to suit nearly any application.

RE Series motors offer the perfect compromise between price and performance by producing power at a reasonable cost. Although these motors perform well in a wide range of applications, they are especially suited for low flow, high pressure applications. During startup, pressure causes the balance plate to flex toward the rotor, vastly improving volumetric efficiency. As the motor reaches operating pressure, the balance plate relaxes, allowing the rotor to turn freely which translates into higher mechanical efficiencies. Torque is transmitted to the output shaft through the most durable drive link in its class. Four bearing options, combined with standard mounting flanges and output shafts, allow the motor to be configured to suit nearly any application.

Technical Specifications

  White Drive Products, Inc.
Product Category Hydraulic Motors
Product Number RE 750
Product Name RE Motors
Unlock Full Specs
to access all available technical data

Similar Products

Concentric Hydraulic Motors - WM600 Series - jbj Techniques Limited
Specs
Motor Type External Gear
Operating Temperature 5 to 221 F (-15 to 105 C)
Displacement Per Revolution 4 to 12 cc (0.2441 to 0.7323 cubic inches)
View Details
LSHT (Low Speed High Torque) Torqmotors™ TF Series - TF 0240 - Western Integrated Technologies
Specs
Operating Torque 6027 In-lbs (6949 kg-cm)
Operating Speed 749 rpm
Operating Pressure 3002 psi (2113 m H2O)
View Details
Geroler Motors (Low-Speed, High-Torque) - Medium Pressure (Disc Valve) Motors - Eaton Hydraulics Group
Specs
Operating Pressure 4000 to 4500 psi (2815 to 3167 m H2O)
Motor Type Internal Gear
Displacement Per Revolution 80 to 985 cc (4.88 to 60.11 cubic inches)
View Details
Hydraulic Motor -  - Bailey International LLC
Bailey International LLC
Specs
Operating Speed 147 to 559 rpm
View Details