White Drive Products, Inc. RE Motors RE 540

Description
RE Series motors offer the perfect compromise between price and performance by producing power at a reasonable cost. Although these motors perform well in a wide range of applications, they are especially suited for low flow, high pressure applications. During startup, pressure causes the balance plate to flex toward the rotor, vastly improving volumetric efficiency. As the motor reaches operating pressure, the balance plate relaxes, allowing the rotor to turn freely which translates into higher mechanical efficiencies. Torque is transmitted to the output shaft through the most durable drive link in its class. Four bearing options, combined with standard mounting flanges and output shafts, allow the motor to be configured to suit nearly any application.
Description
RE Series motors offer the perfect compromise between price and performance by producing power at a reasonable cost. Although these motors perform well in a wide range of applications, they are especially suited for low flow, high pressure applications. During startup, pressure causes the balance plate to flex toward the rotor, vastly improving volumetric efficiency. As the motor reaches operating pressure, the balance plate relaxes, allowing the rotor to turn freely which translates into higher mechanical efficiencies. Torque is transmitted to the output shaft through the most durable drive link in its class. Four bearing options, combined with standard mounting flanges and output shafts, allow the motor to be configured to suit nearly any application.

Suppliers

Company
Product
Description
Supplier Links
Hopkinsville, KY, USA
RE Motors
RE 540
RE Motors RE 540
RE Series motors offer the perfect compromise between price and performance by producing power at a reasonable cost. Although these motors perform well in a wide range of applications, they are especially suited for low flow, high pressure applications. During startup, pressure causes the balance plate to flex toward the rotor, vastly improving volumetric efficiency. As the motor reaches operating pressure, the balance plate relaxes, allowing the rotor to turn freely which translates into higher mechanical efficiencies. Torque is transmitted to the output shaft through the most durable drive link in its class. Four bearing options, combined with standard mounting flanges and output shafts, allow the motor to be configured to suit nearly any application.

RE Series motors offer the perfect compromise between price and performance by producing power at a reasonable cost. Although these motors perform well in a wide range of applications, they are especially suited for low flow, high pressure applications. During startup, pressure causes the balance plate to flex toward the rotor, vastly improving volumetric efficiency. As the motor reaches operating pressure, the balance plate relaxes, allowing the rotor to turn freely which translates into higher mechanical efficiencies. Torque is transmitted to the output shaft through the most durable drive link in its class. Four bearing options, combined with standard mounting flanges and output shafts, allow the motor to be configured to suit nearly any application.

Technical Specifications

  White Drive Products, Inc.
Product Category Hydraulic Motors
Product Number RE 540
Product Name RE Motors
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Gear Motors - GHM3 Series - jbj Techniques Limited
Specs
Operating Speed 2000 to 3500 rpm
Operating Pressure 2176 to 4279 psi (1531 to 3011 m H2O)
Motor Type External Gear
View Details
Wolverine® Hydraulic Motors -  - Prince Manufacturing Corp.
Prince Manufacturing Corp.
Specs
Features Continuous Duty
Operating Torque 69 to 3392 In-lbs (79.56 to 3911 kg-cm)
Operating Speed 125 to 800 rpm
View Details
LSHT (Low Speed High Torque) Torqmotors™ TF Series - TF 0140 - Western Integrated Technologies
Specs
Operating Torque 6027 In-lbs (6949 kg-cm)
Operating Speed 749 rpm
Operating Pressure 3002 psi (2113 m H2O)
View Details