White Drive Products, Inc. RE Motors RE 160

Description
RE Series motors offer the perfect compromise between price and performance by producing power at a reasonable cost. Although these motors perform well in a wide range of applications, they are especially suited for low flow, high pressure applications. During startup, pressure causes the balance plate to flex toward the rotor, vastly improving volumetric efficiency. As the motor reaches operating pressure, the balance plate relaxes, allowing the rotor to turn freely which translates into higher mechanical efficiencies. Torque is transmitted to the output shaft through the most durable drive link in its class. Four bearing options, combined with standard mounting flanges and output shafts, allow the motor to be configured to suit nearly any application.
Description
RE Series motors offer the perfect compromise between price and performance by producing power at a reasonable cost. Although these motors perform well in a wide range of applications, they are especially suited for low flow, high pressure applications. During startup, pressure causes the balance plate to flex toward the rotor, vastly improving volumetric efficiency. As the motor reaches operating pressure, the balance plate relaxes, allowing the rotor to turn freely which translates into higher mechanical efficiencies. Torque is transmitted to the output shaft through the most durable drive link in its class. Four bearing options, combined with standard mounting flanges and output shafts, allow the motor to be configured to suit nearly any application.

Suppliers

Company
Product
Description
Supplier Links
Hopkinsville, KY, USA
RE Motors
RE 160
RE Motors RE 160
RE Series motors offer the perfect compromise between price and performance by producing power at a reasonable cost. Although these motors perform well in a wide range of applications, they are especially suited for low flow, high pressure applications. During startup, pressure causes the balance plate to flex toward the rotor, vastly improving volumetric efficiency. As the motor reaches operating pressure, the balance plate relaxes, allowing the rotor to turn freely which translates into higher mechanical efficiencies. Torque is transmitted to the output shaft through the most durable drive link in its class. Four bearing options, combined with standard mounting flanges and output shafts, allow the motor to be configured to suit nearly any application.

RE Series motors offer the perfect compromise between price and performance by producing power at a reasonable cost. Although these motors perform well in a wide range of applications, they are especially suited for low flow, high pressure applications. During startup, pressure causes the balance plate to flex toward the rotor, vastly improving volumetric efficiency. As the motor reaches operating pressure, the balance plate relaxes, allowing the rotor to turn freely which translates into higher mechanical efficiencies. Torque is transmitted to the output shaft through the most durable drive link in its class. Four bearing options, combined with standard mounting flanges and output shafts, allow the motor to be configured to suit nearly any application.

Technical Specifications

  White Drive Products, Inc.
Product Category Hydraulic Motors
Product Number RE 160
Product Name RE Motors
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Gear Motors - ALM3 Series - jbj Techniques Limited
Specs
Operating Speed 2000 to 3500 rpm
Operating Pressure 1885 to 3626 psi (1327 to 2552 m H2O)
Motor Type External Gear
View Details
Medium Duty Vane Motors - M3B & M4 Series - Parker Hannifin / Hydraulics / Hydraulic Pump Division
Parker Hannifin / Hydraulics / Hydraulic Pump Division
Specs
Operating Torque 903 to 5018 In-lbs (1041 to 5786 kg-cm)
Operating Speed 3600 to 4000 rpm
Operating Pressure 2538 to 3336 psi (1786 to 2348 m H2O)
View Details
Open Circuit Axial Piston Motors -  - Danfoss A/S
Specs
Operating Pressure 5802 psi (4083 m H2O)
Motor Type Axial Piston
Displacement Per Revolution 24.91 to 45.06 cc (1.52 to 2.75 cubic inches)
View Details
Vane Motors -  - Bosch Rexroth Corporation
Bosch Rexroth Corporation
Specs
Operating Speed 1000 to 2000 rpm
Operating Pressure 3000 to 4500 psi (2111 to 3167 m H2O)
Motor Type Vane
View Details