White Drive Products, Inc. DT Motors DT 470

Description
The most amazing aspect of the DT Series motor is its huge torque potential from its relatively small size. The DT Series motor is capable of producing output torque comparable to competitive designs, but from a package that is both shorter and lighter. The savings in space and weight in no way compromises durability, as the motor uses massive shafts, bearings and drive links to transmit the torque produced by this powerful package. The use of a case drain allows reduced pressure on the shaft seal while maintaining driveline lubrication for maximum motor life. Standard mounting and shaft options offer interchangeability with competitive designs. An internal drain option is also available.
Description
The most amazing aspect of the DT Series motor is its huge torque potential from its relatively small size. The DT Series motor is capable of producing output torque comparable to competitive designs, but from a package that is both shorter and lighter. The savings in space and weight in no way compromises durability, as the motor uses massive shafts, bearings and drive links to transmit the torque produced by this powerful package. The use of a case drain allows reduced pressure on the shaft seal while maintaining driveline lubrication for maximum motor life. Standard mounting and shaft options offer interchangeability with competitive designs. An internal drain option is also available.

Suppliers

Company
Product
Description
Supplier Links
Hopkinsville, KY, USA
DT Motors
DT 470
DT Motors DT 470
The most amazing aspect of the DT Series motor is its huge torque potential from its relatively small size. The DT Series motor is capable of producing output torque comparable to competitive designs, but from a package that is both shorter and lighter. The savings in space and weight in no way compromises durability, as the motor uses massive shafts, bearings and drive links to transmit the torque produced by this powerful package. The use of a case drain allows reduced pressure on the shaft seal while maintaining driveline lubrication for maximum motor life. Standard mounting and shaft options offer interchangeability with competitive designs. An internal drain option is also available.

The most amazing aspect of the DT Series motor is its huge torque potential from its relatively small size. The DT Series motor is capable of producing output torque comparable to competitive designs, but from a package that is both shorter and lighter. The savings in space and weight in no way compromises durability, as the motor uses massive shafts, bearings and drive links to transmit the torque produced by this powerful package. The use of a case drain allows reduced pressure on the shaft seal while maintaining driveline lubrication for maximum motor life. Standard mounting and shaft options offer interchangeability with competitive designs. An internal drain option is also available.

Hopkinsville, KY, USA
DT Motor/Brake
DT 470
DT Motor/Brake DT 470
The most amazing aspect of the DT Series motor is its huge torque potential from its relatively small size. The DT Series motor is capable of producing output torque comparable to competitive designs, but from a package that is both shorter and lighter. The savings in space and weight in no way compromises durability, as the motor uses massive shafts, bearings and drive links to transmit the torque produced by this powerful package. The use of a case drain allows reduced pressure on the shaft seal while maintaining driveline lubrication for maximum motor life. Standard mounting and shaft options offer interchangeability with competitive designs. An internal drain option is also available.

The most amazing aspect of the DT Series motor is its huge torque potential from its relatively small size. The DT Series motor is capable of producing output torque comparable to competitive designs, but from a package that is both shorter and lighter. The savings in space and weight in no way compromises durability, as the motor uses massive shafts, bearings and drive links to transmit the torque produced by this powerful package. The use of a case drain allows reduced pressure on the shaft seal while maintaining driveline lubrication for maximum motor life. Standard mounting and shaft options offer interchangeability with competitive designs. An internal drain option is also available.

Technical Specifications

  White Drive Products, Inc.
Product Category Hydraulic Motors
Product Number DT 470
Product Name DT Motors
Unlock Full Specs
to access all available technical data

Similar Products

Concentric Hydraulic Motors - FM20/FM30 Series - jbj Techniques Limited
Specs
Operating Pressure 3727 to 3989 psi (2623 to 2807 m H2O)
Motor Type External Gear
Mounting Flanged
View Details
Wolverine® Hydraulic Motors -  - Prince Manufacturing Corp.
Prince Manufacturing Corp.
Specs
Features Continuous Duty
Operating Torque 69 to 3392 In-lbs (79.56 to 3911 kg-cm)
Operating Speed 125 to 800 rpm
View Details
LSHT (Low Speed High Torque) Torqmotors™ TB Series - TB 0130 - Western Integrated Technologies
Specs
Operating Torque 3894 In-lbs (4490 kg-cm)
Operating Speed 932 rpm
Operating Pressure 1813 psi (1276 m H2O)
View Details