White Drive Products, Inc. DR Motors DR 750

Description
Due to its case drain design, the DR Series motor is an excellent medium size motor for applications with high- duty cycles or frequent direction reversal. The case drain design produces a number of benefits including reduction of pressure on the shaft seal and the ability to provide a cooling loop for the system. The case flow also lubricates the vital drive components, extending motor life. An internal drain option is also available. A laminated manifold and three-zone orbiting valve are used to produce higher overall efficiencies and more usable power. A steel faced seal in the orbiting valve also reduces the risk of the seal extruding or melting, which is possible in competitive designs.
Description
Due to its case drain design, the DR Series motor is an excellent medium size motor for applications with high- duty cycles or frequent direction reversal. The case drain design produces a number of benefits including reduction of pressure on the shaft seal and the ability to provide a cooling loop for the system. The case flow also lubricates the vital drive components, extending motor life. An internal drain option is also available. A laminated manifold and three-zone orbiting valve are used to produce higher overall efficiencies and more usable power. A steel faced seal in the orbiting valve also reduces the risk of the seal extruding or melting, which is possible in competitive designs.

Suppliers

Company
Product
Description
Supplier Links
Hopkinsville, KY, USA
DR Motors
DR 750
DR Motors DR 750
Due to its case drain design, the DR Series motor is an excellent medium size motor for applications with high- duty cycles or frequent direction reversal. The case drain design produces a number of benefits including reduction of pressure on the shaft seal and the ability to provide a cooling loop for the system. The case flow also lubricates the vital drive components, extending motor life. An internal drain option is also available. A laminated manifold and three-zone orbiting valve are used to produce higher overall efficiencies and more usable power. A steel faced seal in the orbiting valve also reduces the risk of the seal extruding or melting, which is possible in competitive designs.

Due to its case drain design, the DR Series motor is an excellent medium size motor for applications with high- duty cycles or frequent direction reversal. The case drain design produces a number of benefits including reduction of pressure on the shaft seal and the ability to provide a cooling loop for the system. The case flow also lubricates the vital drive components, extending motor life. An internal drain option is also available. A laminated manifold and three-zone orbiting valve are used to produce higher overall efficiencies and more usable power. A steel faced seal in the orbiting valve also reduces the risk of the seal extruding or melting, which is possible in competitive designs.

Hopkinsville, KY, USA
DR Motor/Brake
DR 750
DR Motor/Brake DR 750
Due to its case drain design, the DR Series motor is an excellent medium size motor for applications with high- duty cycles or frequent direction reversal. The case drain design produces a number of benefits including reduction of pressure on the shaft seal and the ability to provide a cooling loop for the system. The case flow also lubricates the vital drive components, extending motor life. An internal drain option is also available. A laminated manifold and three-zone orbiting valve are used to produce higher overall efficiencies and more usable power. A steel faced seal in the orbiting valve also reduces the risk of the seal extruding or melting, which is possible in competitive designs.

Due to its case drain design, the DR Series motor is an excellent medium size motor for applications with high- duty cycles or frequent direction reversal. The case drain design produces a number of benefits including reduction of pressure on the shaft seal and the ability to provide a cooling loop for the system. The case flow also lubricates the vital drive components, extending motor life. An internal drain option is also available. A laminated manifold and three-zone orbiting valve are used to produce higher overall efficiencies and more usable power. A steel faced seal in the orbiting valve also reduces the risk of the seal extruding or melting, which is possible in competitive designs.

Technical Specifications

  White Drive Products, Inc.
Product Category Hydraulic Motors
Product Number DR 750
Product Name DR Motors
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Gear Motors - ALM1 Series - jbj Techniques Limited
Specs
Operating Speed 2200 to 5000 rpm
Operating Pressure 2321 to 3916 psi (1633 to 2756 m H2O)
Motor Type External Gear
View Details
Wolverine® Hydraulic Motors -  - Prince Manufacturing Corp.
Prince Manufacturing Corp.
Specs
Features Continuous Duty
Operating Torque 69 to 3392 In-lbs (79.56 to 3911 kg-cm)
Operating Speed 125 to 800 rpm
View Details
LSHT (Low Speed High Torque) Torqmotors™ TE Series - TE 0045 - Western Integrated Technologies
Specs
Operating Torque 4133 In-lbs (4765 kg-cm)
Operating Speed 1000 rpm
Operating Pressure 2031 psi (1429 m H2O)
View Details