White Drive Products, Inc. DR Motor/Brake DR 350

Description
Due to its case drain design, the DR Series motor is an excellent medium size motor for applications with high- duty cycles or frequent direction reversal. The case drain design produces a number of benefits including reduction of pressure on the shaft seal and the ability to provide a cooling loop for the system. The case flow also lubricates the vital drive components, extending motor life. An internal drain option is also available. A laminated manifold and three-zone orbiting valve are used to produce higher overall efficiencies and more usable power. A steel faced seal in the orbiting valve also reduces the risk of the seal extruding or melting, which is possible in competitive designs.
Description
Due to its case drain design, the DR Series motor is an excellent medium size motor for applications with high- duty cycles or frequent direction reversal. The case drain design produces a number of benefits including reduction of pressure on the shaft seal and the ability to provide a cooling loop for the system. The case flow also lubricates the vital drive components, extending motor life. An internal drain option is also available. A laminated manifold and three-zone orbiting valve are used to produce higher overall efficiencies and more usable power. A steel faced seal in the orbiting valve also reduces the risk of the seal extruding or melting, which is possible in competitive designs.

Suppliers

Company
Product
Description
Supplier Links
Hopkinsville, KY, USA
DR Motor/Brake
DR 350
DR Motor/Brake DR 350
Due to its case drain design, the DR Series motor is an excellent medium size motor for applications with high- duty cycles or frequent direction reversal. The case drain design produces a number of benefits including reduction of pressure on the shaft seal and the ability to provide a cooling loop for the system. The case flow also lubricates the vital drive components, extending motor life. An internal drain option is also available. A laminated manifold and three-zone orbiting valve are used to produce higher overall efficiencies and more usable power. A steel faced seal in the orbiting valve also reduces the risk of the seal extruding or melting, which is possible in competitive designs.

Due to its case drain design, the DR Series motor is an excellent medium size motor for applications with high- duty cycles or frequent direction reversal. The case drain design produces a number of benefits including reduction of pressure on the shaft seal and the ability to provide a cooling loop for the system. The case flow also lubricates the vital drive components, extending motor life. An internal drain option is also available. A laminated manifold and three-zone orbiting valve are used to produce higher overall efficiencies and more usable power. A steel faced seal in the orbiting valve also reduces the risk of the seal extruding or melting, which is possible in competitive designs.

Hopkinsville, KY, USA
DR Motors
DR 350
DR Motors DR 350
Due to its case drain design, the DR Series motor is an excellent medium size motor for applications with high- duty cycles or frequent direction reversal. The case drain design produces a number of benefits including reduction of pressure on the shaft seal and the ability to provide a cooling loop for the system. The case flow also lubricates the vital drive components, extending motor life. An internal drain option is also available. A laminated manifold and three-zone orbiting valve are used to produce higher overall efficiencies and more usable power. A steel faced seal in the orbiting valve also reduces the risk of the seal extruding or melting, which is possible in competitive designs.

Due to its case drain design, the DR Series motor is an excellent medium size motor for applications with high- duty cycles or frequent direction reversal. The case drain design produces a number of benefits including reduction of pressure on the shaft seal and the ability to provide a cooling loop for the system. The case flow also lubricates the vital drive components, extending motor life. An internal drain option is also available. A laminated manifold and three-zone orbiting valve are used to produce higher overall efficiencies and more usable power. A steel faced seal in the orbiting valve also reduces the risk of the seal extruding or melting, which is possible in competitive designs.

Technical Specifications

  White Drive Products, Inc.
Product Category Hydraulic Motors
Product Number DR 350
Product Name DR Motor/Brake
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Gear Motors - GHM Series - jbj Techniques Limited
Specs
Operating Speed 2000 to 5000 rpm
Operating Pressure 2321 to 4279 psi (1633 to 3011 m H2O)
Motor Type External Gear
View Details
Wolverine® Hydraulic Motors -  - Prince Manufacturing Corp.
Prince Manufacturing Corp.
Specs
Features Continuous Duty
Operating Torque 69 to 3392 In-lbs (79.56 to 3911 kg-cm)
Operating Speed 125 to 800 rpm
View Details
LSHT (Low Speed High Torque) Torqmotors™ TB Series - TB 0045 - Western Integrated Technologies
Specs
Operating Torque 3894 In-lbs (4490 kg-cm)
Operating Speed 932 rpm
Operating Pressure 1813 psi (1276 m H2O)
View Details