White Drive Products, Inc. DR Motor/Brake DR 300

Description
Due to its case drain design, the DR Series motor is an excellent medium size motor for applications with high- duty cycles or frequent direction reversal. The case drain design produces a number of benefits including reduction of pressure on the shaft seal and the ability to provide a cooling loop for the system. The case flow also lubricates the vital drive components, extending motor life. An internal drain option is also available. A laminated manifold and three-zone orbiting valve are used to produce higher overall efficiencies and more usable power. A steel faced seal in the orbiting valve also reduces the risk of the seal extruding or melting, which is possible in competitive designs.
Description
Due to its case drain design, the DR Series motor is an excellent medium size motor for applications with high- duty cycles or frequent direction reversal. The case drain design produces a number of benefits including reduction of pressure on the shaft seal and the ability to provide a cooling loop for the system. The case flow also lubricates the vital drive components, extending motor life. An internal drain option is also available. A laminated manifold and three-zone orbiting valve are used to produce higher overall efficiencies and more usable power. A steel faced seal in the orbiting valve also reduces the risk of the seal extruding or melting, which is possible in competitive designs.

Suppliers

Company
Product
Description
Supplier Links
Hopkinsville, KY, USA
DR Motor/Brake
DR 300
DR Motor/Brake DR 300
Due to its case drain design, the DR Series motor is an excellent medium size motor for applications with high- duty cycles or frequent direction reversal. The case drain design produces a number of benefits including reduction of pressure on the shaft seal and the ability to provide a cooling loop for the system. The case flow also lubricates the vital drive components, extending motor life. An internal drain option is also available. A laminated manifold and three-zone orbiting valve are used to produce higher overall efficiencies and more usable power. A steel faced seal in the orbiting valve also reduces the risk of the seal extruding or melting, which is possible in competitive designs.

Due to its case drain design, the DR Series motor is an excellent medium size motor for applications with high- duty cycles or frequent direction reversal. The case drain design produces a number of benefits including reduction of pressure on the shaft seal and the ability to provide a cooling loop for the system. The case flow also lubricates the vital drive components, extending motor life. An internal drain option is also available. A laminated manifold and three-zone orbiting valve are used to produce higher overall efficiencies and more usable power. A steel faced seal in the orbiting valve also reduces the risk of the seal extruding or melting, which is possible in competitive designs.

Hopkinsville, KY, USA
DR Motors
DR 300
DR Motors DR 300
Due to its case drain design, the DR Series motor is an excellent medium size motor for applications with high- duty cycles or frequent direction reversal. The case drain design produces a number of benefits including reduction of pressure on the shaft seal and the ability to provide a cooling loop for the system. The case flow also lubricates the vital drive components, extending motor life. An internal drain option is also available. A laminated manifold and three-zone orbiting valve are used to produce higher overall efficiencies and more usable power. A steel faced seal in the orbiting valve also reduces the risk of the seal extruding or melting, which is possible in competitive designs.

Due to its case drain design, the DR Series motor is an excellent medium size motor for applications with high- duty cycles or frequent direction reversal. The case drain design produces a number of benefits including reduction of pressure on the shaft seal and the ability to provide a cooling loop for the system. The case flow also lubricates the vital drive components, extending motor life. An internal drain option is also available. A laminated manifold and three-zone orbiting valve are used to produce higher overall efficiencies and more usable power. A steel faced seal in the orbiting valve also reduces the risk of the seal extruding or melting, which is possible in competitive designs.

Technical Specifications

  White Drive Products, Inc.
Product Category Hydraulic Motors
Product Number DR 300
Product Name DR Motor/Brake
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Gear Motors - ALM2 Series - jbj Techniques Limited
Specs
Operating Speed 2800 to 4000 rpm
Operating Pressure 2321 to 3916 psi (1633 to 2756 m H2O)
Motor Type External Gear
View Details
LSHT (Low Speed High Torque) Torqmotors™ TB Series - TB 0100 - Western Integrated Technologies
Specs
Operating Torque 3894 In-lbs (4490 kg-cm)
Operating Speed 932 rpm
Operating Pressure 1813 psi (1276 m H2O)
View Details
Axial Piston Variable Motors - Series V14 - Parker Hannifin / Hydraulics / Hydraulic Pump Division
Parker Hannifin / Hydraulics / Hydraulic Pump Division
Specs
Operating Speed 50 to 6500 rpm
Operating Pressure 6100 to 7000 psi (4293 to 4926 m H2O)
Motor Type Axial Piston
View Details
Hydraulic Motor -  - Bailey International LLC
Bailey International LLC
Specs
Operating Speed 147 to 559 rpm
View Details