Westinghouse Electric Corporation Molded Case Circuit Breaker PC33000F

Description
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, SELTRONIC, PC FRAME, STYLE / 6590C19G10, CURVE / SC3609-81, 3000 AMP, 3 POLE, 600 VAC, 50/60 HZ, 100 KA @ 480 V AIC RATING, BOLT-ON, WITH SHUNT TRIP 120 VAC, **FRAME ONLY**. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, SELTRONIC, PC FRAME, STYLE / 6590C19G10, CURVE / SC3609-81, 3000 AMP, 3 POLE, 600 VAC, 50/60 HZ, 100 KA @ 480 V AIC RATING, BOLT-ON, WITH SHUNT TRIP 120 VAC, **FRAME ONLY**. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Molded Case Circuit Breaker - 6483804 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
6483804
Molded Case Circuit Breaker 6483804
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, SELTRONIC, PC FRAME, STYLE / 6590C19G10, CURVE / SC3609-81, 3000 AMP, 3 POLE, 600 VAC, 50/60 HZ, 100 KA @ 480 V AIC RATING, BOLT-ON, WITH SHUNT TRIP 120 VAC, **FRAME ONLY**. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, SELTRONIC, PC FRAME, STYLE / 6590C19G10, CURVE / SC3609-81, 3000 AMP, 3 POLE, 600 VAC, 50/60 HZ, 100 KA @ 480 V AIC RATING, BOLT-ON, WITH SHUNT TRIP 120 VAC, **FRAME ONLY**. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Circuit Breakers
Product Number 6483804
Product Name Molded Case Circuit Breaker
Rated AC Voltage 120 to 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-5443-ND - DigiKey
Specs
Rated Current 3 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Single Pole B-Trip Supplementary Circuit Breakers - 1B25UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 25 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Circuit Breakers - 209-3-1-62-4-2-60-ND - DigiKey
Specs
Rated Current 60 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details
2 suppliers