Westinghouse Electric Corporation Thermal Overload/Heater HTM-06

Description
DISCONTINUED BY MANUFACTURER, RELAY, HEATER MODULE, OVERLOAD THERMAL UNIT, HEATING ELEMENT. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, RELAY, HEATER MODULE, OVERLOAD THERMAL UNIT, HEATING ELEMENT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermal Overload/Heater - 22553922 - Radwell International
Willingboro, NJ, United States
Thermal Overload/Heater
22553922
Thermal Overload/Heater 22553922
DISCONTINUED BY MANUFACTURER, RELAY, HEATER MODULE, OVERLOAD THERMAL UNIT, HEATING ELEMENT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, RELAY, HEATER MODULE, OVERLOAD THERMAL UNIT, HEATING ELEMENT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 22553922
Product Name Thermal Overload/Heater
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC Coil Contactors - MC-150A-AC400V-L - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details
Solid State Overload/Relay - 20775675 - Radwell International
Specs
Device Technology Solid State
Continuous Current 25 amps
View Details
Motor Starters - 206123 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 10.05 HP
Three Phase Power 10.05 HP
DC Horsepower 10.05 HP
View Details
IEC 9 A Contactor - 100-C09T01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details