MOLDED CASE CIRCUIT BREAKER, TYPE HFD, 90 AMP, 3-POLE, SERIES C, NEMA F-FRAME, CABLE IN/CABLE OUT, 65 KAIC, 600 VAC, 250 VDC, FIXED THERMAL-MAGNETIC TRIP, LINE AND LOAD TERMINALS. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 1115034 |
| Product Name | Molded Case Circuit Breaker |
| Rated AC Voltage | 600 volts |