Westinghouse Electric Corporation Thermal Overload/Heater H2010B

Description
DISCONTINUED BY MANUFACTURER, OVERLOAD HEATER, 6.75-11.0AMP, PRICE PER EACH. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, OVERLOAD HEATER, 6.75-11.0AMP, PRICE PER EACH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermal Overload/Heater - 67942000 - Radwell International
Willingboro, NJ, United States
Thermal Overload/Heater
67942000
Thermal Overload/Heater 67942000
DISCONTINUED BY MANUFACTURER, OVERLOAD HEATER, 6.75-11.0AMP, PRICE PER EACH. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, OVERLOAD HEATER, 6.75-11.0AMP, PRICE PER EACH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 67942000
Product Name Thermal Overload/Heater
Unlock Full Specs
to access all available technical data

Similar Products

IEC 12 A Contactor - 100-C12G10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
32A Manual Motor Starters - MMS-32H-32A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
2 suppliers
Motor Starters - 206065 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 101 HP
Three Phase Power 101 HP
DC Horsepower 101 HP
View Details