Westinghouse Electric Corporation Thermal Overload/Heater FH19

Description
OVERLOAD THERMAL, HEATING ELEMENT, 1.4-1.54AMP. FREE 2 YEAR RADWELL WARRANTY
Description
OVERLOAD THERMAL, HEATING ELEMENT, 1.4-1.54AMP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermal Overload/Heater - 65914054 - Radwell International
Willingboro, NJ, United States
Thermal Overload/Heater
65914054
Thermal Overload/Heater 65914054
OVERLOAD THERMAL, HEATING ELEMENT, 1.4-1.54AMP. FREE 2 YEAR RADWELL WARRANTY

OVERLOAD THERMAL, HEATING ELEMENT, 1.4-1.54AMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Thermal Overload/Heater -  - Radwell International
Willingboro, NJ, United States
Thermal Overload/Heater
Thermal Overload/Heater
WESTINGHOUSE Contactors & Starters FH19

WESTINGHOUSE Contactors & Starters FH19

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 65914054
Product Name Thermal Overload/Heater
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole DC Coil Contactors - MC-12B-DC24V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Automotive Contactors - 2219560-7 - TE Connectivity
Specs
Continuous Current 100 to 134 amps
Motor Voltage 450 volts
Single Phase Power 0.0027 HP
View Details
Motor Starters - 206139 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 147 HP
Three Phase Power 147 HP
DC Horsepower 147 HP
View Details
IEC 16 A Contactor - 100-C16EJ10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 16 amps
View Details
2 suppliers