DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, THERMAL-MAGNETIC, WITH NON-INTERCHANGEABLE TRIP UNIT, 3 POLE, 600 VAC / 250 VDC MAX, TYPE FDB, 14 KAIC AT 600 VAC, 80 AMP RATING, LINE AND LOAD TERMINALS. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 42985220 |
| Product Name | Molded Case Circuit Breaker |
| Rated AC Voltage | 600 volts |