DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, COMPLETE, F-FRAME, FIXED THERMAL MAGNETIC, 3-POLE, 60 AMP, 600 VAC, 250 VDC, 18 KAIC @ 240 VAC, 14 KAIC @ 480 VAC, LOAD SIDE, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 4883026 |
| Product Name | Molded Case Circuit Breaker |
| Rated AC Voltage | 240 to 600 volts |