DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER,SERIES C COMPLETE MOLDED CASE , F-FRAME, FDB, COMPLETE BREAKER, FIXED THERMAL, FIXED MAGNETIC TRIP TYPE, THREE-POLE, 30A, 600 VAC, 250 VDC, 18 KAIC AT 240 VAC, 14 KAIC AT 480 VAC, LINE AND LOAD, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 603982 |
| Product Name | Molded Case Circuit Breaker |
| Rated AC Voltage | 240 to 600 volts |