Westinghouse Electric Corporation Molded Case Circuit Breaker EB2020

Description
DISCONTINUED BY MANUFACTURER, THERMAL-MAGNETIC CIRCUIT BREAKER, DOUBLE POLE, 1 PHASE, WITH NON-INTERCHANGEABLE TRIP UNIT, TYPE EB, 2 POLE, 240 VAC / 125/250 VDC, 20 AMP RATING, BOLT-ON MOUNTING. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, THERMAL-MAGNETIC CIRCUIT BREAKER, DOUBLE POLE, 1 PHASE, WITH NON-INTERCHANGEABLE TRIP UNIT, TYPE EB, 2 POLE, 240 VAC / 125/250 VDC, 20 AMP RATING, BOLT-ON MOUNTING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Molded Case Circuit Breaker - 4882747 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
4882747
Molded Case Circuit Breaker 4882747
DISCONTINUED BY MANUFACTURER, THERMAL-MAGNETIC CIRCUIT BREAKER, DOUBLE POLE, 1 PHASE, WITH NON-INTERCHANGEABLE TRIP UNIT, TYPE EB, 2 POLE, 240 VAC / 125/250 VDC, 20 AMP RATING, BOLT-ON MOUNTING. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, THERMAL-MAGNETIC CIRCUIT BREAKER, DOUBLE POLE, 1 PHASE, WITH NON-INTERCHANGEABLE TRIP UNIT, TYPE EB, 2 POLE, 240 VAC / 125/250 VDC, 20 AMP RATING, BOLT-ON MOUNTING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Circuit Breakers
Product Number 4882747
Product Name Molded Case Circuit Breaker
Rated AC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-5081-ND - DigiKey
Specs
Rated Current 3 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C03DL - Altech Corp.
Specs
Rated DC Voltage 125 to 250 volts
Rated Current 0.3000 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Circuit Breakers - 209-2-1-61-4-8-3-ND - DigiKey
Specs
Approvals / Ratings RoHS Compliant
View Details