Westinghouse Electric Corporation Molded Case Circuit Breaker EB2010

Description
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, 10 AMP, 2 POLE, 240 VAC, TYPE EB, 2P, 1 PHASE, 10 AMP, 240 VAC, 10 KA @ 240 V, STANDARD INTERRUPTING CAPACITY, 40C, BOLT-ON, COMPLETE WITH LONG-TIME AND INSTANTANEOUS TRIP FUNCTIONS & LOAD SIDE LUG TERMINALS. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, 10 AMP, 2 POLE, 240 VAC, TYPE EB, 2P, 1 PHASE, 10 AMP, 240 VAC, 10 KA @ 240 V, STANDARD INTERRUPTING CAPACITY, 40C, BOLT-ON, COMPLETE WITH LONG-TIME AND INSTANTANEOUS TRIP FUNCTIONS & LOAD SIDE LUG TERMINALS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Molded Case Circuit Breaker - 14893247 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
14893247
Molded Case Circuit Breaker 14893247
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, 10 AMP, 2 POLE, 240 VAC, TYPE EB, 2P, 1 PHASE, 10 AMP, 240 VAC, 10 KA @ 240 V, STANDARD INTERRUPTING CAPACITY, 40C, BOLT-ON, COMPLETE WITH LONG-TIME AND INSTANTANEOUS TRIP FUNCTIONS & LOAD SIDE LUG TERMINALS. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, 10 AMP, 2 POLE, 240 VAC, TYPE EB, 2P, 1 PHASE, 10 AMP, 240 VAC, 10 KA @ 240 V, STANDARD INTERRUPTING CAPACITY, 40C, BOLT-ON, COMPLETE WITH LONG-TIME AND INSTANTANEOUS TRIP FUNCTIONS & LOAD SIDE LUG TERMINALS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Circuit Breakers
Product Number 14893247
Product Name Molded Case Circuit Breaker
Rated AC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products