Westinghouse Electric Corporation Contactor BF44V

Description
WESTINGHOUSE , BF44V, RELAY, 10AMPS, 8POLE, 4NO/4NC, 300VOLTS. FREE 2 YEAR RADWELL WARRANTY
Description
WESTINGHOUSE , BF44V, RELAY, 10AMPS, 8POLE, 4NO/4NC, 300VOLTS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 73907566 - Radwell International
Willingboro, NJ, United States
Contactor
73907566
Contactor 73907566
WESTINGHOUSE , BF44V, RELAY, 10AMPS, 8POLE, 4NO/4NC, 300VOLTS. FREE 2 YEAR RADWELL WARRANTY

WESTINGHOUSE , BF44V, RELAY, 10AMPS, 8POLE, 4NO/4NC, 300VOLTS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 73907566
Product Name Contactor
Number of Poles 8
Unlock Full Specs
to access all available technical data

Similar Products

IEC 9 A Contactor - 100-C09D200 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 9 amps
View Details
2 suppliers
3 Pole AC Coil Contactors - MC-32A-AC230V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Motor Starters - 206076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 375 HP
Three Phase Power 375 HP
DC Horsepower 375 HP
View Details
Automotive Contactors - 2203194-1 - TE Connectivity
Specs
Continuous Current 100 to 134 amps
Single Phase Power 0.0019 HP
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details