Westinghouse Electric Corporation Current Transformer 605A061G03

Description
DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, CLA-10, 1200:5 AMPS. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, CLA-10, 1200:5 AMPS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Current Transformer - 214023603 - Radwell International
Willingboro, NJ, United States
Current Transformer
214023603
Current Transformer 214023603
DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, CLA-10, 1200:5 AMPS. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, CLA-10, 1200:5 AMPS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Current Transformers
Product Number 214023603
Product Name Current Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Plug-in current transformer - 855-305/250-509 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 0.5000 % F.S.
View Details
MODEL AL, 150:5 RATIO - 1411-AL-151 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Current Transformers & Shunts - EA3327-000 - TE Connectivity
Specs
Burden 20 VA
Secondary Current 5 amps
View Details