Westinghouse Electric Corporation Current Transformer 597A750G14

Description
CURRENT TRANSFORMER, TYPE CLA-10, 3000:5 RATIO, INS. CL. 0.6KV, F.W. IMP. TEST 20KV, 60HZ, R.F. 30 DEGREE C = 1.33. FREE 2 YEAR RADWELL WARRANTY
Description
CURRENT TRANSFORMER, TYPE CLA-10, 3000:5 RATIO, INS. CL. 0.6KV, F.W. IMP. TEST 20KV, 60HZ, R.F. 30 DEGREE C = 1.33. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Current Transformer - 105177366 - Radwell International
Willingboro, NJ, United States
Current Transformer
105177366
Current Transformer 105177366
CURRENT TRANSFORMER, TYPE CLA-10, 3000:5 RATIO, INS. CL. 0.6KV, F.W. IMP. TEST 20KV, 60HZ, R.F. 30 DEGREE C = 1.33. FREE 2 YEAR RADWELL WARRANTY

CURRENT TRANSFORMER, TYPE CLA-10, 3000:5 RATIO, INS. CL. 0.6KV, F.W. IMP. TEST 20KV, 60HZ, R.F. 30 DEGREE C = 1.33. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Current Transformers
Product Number 105177366
Product Name Current Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Split-core current transformer - 855-4001/100-001 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 1 % F.S.
View Details
Current Transformers - 1718762 - RS Components, Ltd.
Specs
Type / Applications Clip fit
Operating Temperature 55 C (131 F)
View Details
Current Transformers & Shunts - EA3311-000 - TE Connectivity
Specs
Burden 5 VA
Secondary Current 5 amps
View Details