Westinghouse Electric Corporation Solid State Overload/Relay 289B355A14

Description
DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 4-12 AMP RANGE, 620-80 AMP INSTANTANEOUS TRIP, 60 HZ, 1 PHASE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 4-12 AMP RANGE, 620-80 AMP INSTANTANEOUS TRIP, 60 HZ, 1 PHASE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solid State Overload/Relay - 102542319 - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
102542319
Solid State Overload/Relay 102542319
DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 4-12 AMP RANGE, 620-80 AMP INSTANTANEOUS TRIP, 60 HZ, 1 PHASE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 4-12 AMP RANGE, 620-80 AMP INSTANTANEOUS TRIP, 60 HZ, 1 PHASE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 102542319
Product Name Solid State Overload/Relay
AC Motor Phase Single
Unlock Full Specs
to access all available technical data

Similar Products

IEC 12 A Contactor - 100-C12B01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
3 Pole AC/DC Contactors - MC-800A-300V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details
Motor Starters - 206083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 5.36 HP
Three Phase Power 5.36 HP
DC Horsepower 5.36 HP
View Details